Wera 5003837001

Description
Wera Zyklop 8767 C Torx HF sockets with holding function via a unique design hold the fasteners within the socket. Assembly or disassembly is made easy where fasteners are recessed, in hard to access spaces or where overhead work is necessary. Made from chrome-molybdenum and incorporating off-point drive, these sockets are designed for intensive use. The sockets are colour coded, depicting the size, for fast tool selection. Socket Size = TX55 Drive Size = 1/2 in Socket Type = Torx Overall Length = 60 mm Bit Length = 21.5mm Finish = Chrome Material = Chrome Vanadium
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1230504 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wera Zyklop 8767 C Torx HF sockets with holding function via a unique design hold the fasteners within the socket. Assembly or disassembly is made easy where fasteners are recessed, in hard to access spaces or where overhead work is necessary. Made from chrome-molybdenum and incorporating off-point drive, these sockets are designed for intensive use. The sockets are colour coded, depicting the size, for fast tool selection. Socket Size = TX55 Drive Size = 1/2 in Socket Type = Torx Overall Length = 60 mm Bit Length = 21.5mm Finish = Chrome Material = Chrome Vanadium

Wera Zyklop 8767 C Torx HF sockets with holding function via a unique design hold the fasteners within the socket. Assembly or disassembly is made easy where fasteners are recessed, in hard to access spaces or where overhead work is necessary. Made from chrome-molybdenum and incorporating off-point drive, these sockets are designed for intensive use. The sockets are colour coded, depicting the size, for fast tool selection.
Socket Size = TX55
Drive Size = 1/2 in
Socket Type = Torx
Overall Length = 60 mm
Bit Length = 21.5mm
Finish = Chrome
Material = Chrome Vanadium

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drive Sockets and Adapters
Product Number 1230504
Product Features Torx®
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets for Theft Prevention Nuts - SKW-8 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 19 mm
View Details
 - 1230387 - RS Components, Ltd.
RS Components, Ltd.
Specs
SAE or Metric Metric Only
Metric Size 19 mm
Number of Points 12
View Details
Drive Socket - 31814 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 14 mm
View Details