Wera Cross Wrenches & Control Cabinet Keys 3461

Description
inter-changeable blade (switchboard cab)
Request a Quote
Description
inter-changeable blade (switchboard cab)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Cross Wrenches & Control Cabinet Keys
408170
Cross Wrenches & Control Cabinet Keys 408170
inter-changeable blade (switchboard cab)

inter-changeable blade (switchboard cab)

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 408170
Product Name Cross Wrenches & Control Cabinet Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
Triple Square Distribution Linemans Wrench - 23-07509-9900 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 9.25 inch (235 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
HEXAGONAL WRENCH, FOR N/A CAP SCREW & 1/4 SET SCREW. - A 4T15-125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1250 inch (3.17 mm)
View Details