The Wera Kraftform Micro screwdriver, part number 05118006001, features a 2mm tip size and an overall length of 157mm. It is designed for precision work in fields such as electronics, optometry, and precision mechanics. The multi-component handle provides ergonomic support, allowing for fast and efficient screwdriving. The screwdriver includes a free-turning cap for rapid twisting and a precision zone for fine adjustments. The Wera Black Point tip enhances corrosion protection and ensures an exact fit, contributing to the tool's durability and effectiveness in high-torque applications. Weighing only 12g, this screwdriver is suitable for tasks requiring precision and control.
SCREWDRIVER, 2MM, 157MM; Tip Size:2mm; Blade Length:60mm; Overall Length:157mm; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M0037 |
| Product Name | Screwdriver, 2Mm, 157Mm; Tip Size Wera |