Wera Screwdrivers 05118092001

Description
BALL HEAD SCREWDRIVER
Request a Quote
Description
BALL HEAD SCREWDRIVER
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 3232496 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
3232496
Screwdrivers 3232496
BALL HEAD SCREWDRIVER

BALL HEAD SCREWDRIVER

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 3232496
Product Name Screwdrivers
Drive Type Hex; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-658-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver - 36-245 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Cabinet
Overall Length 9.56 inch (243 mm)
Shank Length 6 inch (152 mm)
View Details
Screwdriver - 900T-109 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Hex
Drive Size 0.0625 inch (1.59 mm)
View Details