Wera Screwdrivers 05118064001

Description
ALLEN KEY
Request a Quote
Description
ALLEN KEY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 3232474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
3232474
Screwdrivers 3232474
ALLEN KEY

ALLEN KEY

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 3232474
Product Name Screwdrivers
Drive Details 1.3 mm
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2133 - WAGO
Specs
Drive Type Crosshead; PZ3
View Details
2 suppliers
Screwdriver - 35-151 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet; Slotted
Overall Length 10.38 inch (264 mm)
View Details
Screwdriver - 24104 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Crosshead
Overall Length 4 inch (102 mm)
Features Offset Drive
View Details