Wera Screwdrivers 05110000001

Description
335 SCREWDRIVER SLOTTED 0.4/2.5/60
Request a Quote
Description
335 SCREWDRIVER SLOTTED 0.4/2.5/60
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 8759233 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
8759233
Screwdrivers 8759233
335 SCREWDRIVER SLOTTED 0.4/2.5/60

335 SCREWDRIVER SLOTTED 0.4/2.5/60

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 8759233
Product Name Screwdrivers
Drive Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-648-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0984 inch (2.5 mm)
Drive Details 2.5mm x 0.4mm
View Details
3 suppliers
Screwdriver - 35-173 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet; Slotted
Overall Length 7.38 inch (187 mm)
View Details
Screwdriver - BE-9001 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Robertson
Overall Length 8 inch (203 mm)
View Details