Wera Countersinks 05104665001

Description
Wera 05104665001 Countersink
Request a Quote
Description
Wera 05104665001 Countersink
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Countersinks - 2666564 - RS Components, Ltd.
Corby, Northants, United Kingdom
Countersinks
2666564
Countersinks 2666564
Wera 05104665001 Countersink

Wera 05104665001 Countersink

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Countersinks
Product Number 2666564
Product Name Countersinks
Standard Angle 90°
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 2705375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Shank Diameter 0.472 inch (12.0 mm)
OAL 2.48 inch (63 mm)
View Details
CoroDrill® 452 countersink - 452.C1-0414-100T-C CD10 - Sandvik Coromant Co.
Specs
Units Fractional
Standard Angle 100°
Body Diameter 0.394 inch (10.0 mm)
View Details
Deburring and Chamfering Countersinks -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Units Fractional
Standard Angle 82°
Body Diameter 0.250 to 1.000 inch (6.3 to 25.4 mm)
View Details
Countersink - Carbide - 6 Flute - Melin Tool Company
Specs
Units Fractional
Body Diameter 0.125 to 1.250 inch (3.2 to 31.7 mm)
Shank Diameter 0.125 to 0.750 inch (3.2 to 19.0 mm)
View Details