Wera Countersinks 05104663001

Description
Wera 05104663001 Countersink
Request a Quote
Description
Wera 05104663001 Countersink
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Countersinks - 2666562 - RS Components, Ltd.
Corby, Northants, United Kingdom
Countersinks
2666562
Countersinks 2666562
Wera 05104663001 Countersink

Wera 05104663001 Countersink

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Countersinks
Product Number 2666562
Product Name Countersinks
Standard Angle 90°
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 423832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Shank Diameter 0.281 inch (7.2 mm)
OAL 1.22 inch (31 mm)
View Details
CoroDrill® 452 countersink - 452.C1-0632-130T-C CD10 - Sandvik Coromant Co.
Specs
Units Fractional
Standard Angle 130°
Body Diameter 0.551 inch (14.0 mm)
View Details
7/16
Specs
Units Fractional
Standard Angle 100°
Body Diameter 0.438 inch (11.1 mm)
View Details