Wera Countersinks 05104655001

Description
845/8 1-FLUTE COUNTERSINK BITS SET
Request a Quote
Description
845/8 1-FLUTE COUNTERSINK BITS SET
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Countersinks - 1231857 - RS Components, Ltd.
Corby, Northants, United Kingdom
Countersinks
1231857
Countersinks 1231857
845/8 1-FLUTE COUNTERSINK BITS SET

845/8 1-FLUTE COUNTERSINK BITS SET

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Countersinks
Product Number 1231857
Product Name Countersinks
Standard Angle 90°
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 5088819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Shank Diameter 0.197 inch (5.0 mm)
OAL 1.77 inch (45 mm)
View Details
60° Straight Flute Countersink - 601-0004 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Units Fractional
Standard Angle 60°
Body Diameter 0.125 inch (3.2 mm)
View Details
CoroDrill® 452 countersink - 452.C1-0553-130T-C CD10 - Sandvik Coromant Co.
Specs
Units Fractional
Standard Angle 130°
Body Diameter 0.394 inch (10.0 mm)
View Details