Wera Countersinks 05104643001

Description
Wera 05104643001 Countersink
Request a Quote
Description
Wera 05104643001 Countersink
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Countersinks - 2666555 - RS Components, Ltd.
Corby, Northants, United Kingdom
Countersinks
2666555
Countersinks 2666555
Wera 05104643001 Countersink

Wera 05104643001 Countersink

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Countersinks
Product Number 2666555
Product Name Countersinks
OAL 1.73 inch (44 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 6738697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Flutes 3
Material High Speed Steel; Hss
View Details
5/8
Specs
Units Fractional
Standard Angle 100°
Body Diameter 0.625 inch (15.9 mm)
View Details
Deburring and Chamfering Countersinks -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Units Fractional
Standard Angle 82°
Body Diameter 0.250 to 1.000 inch (6.3 to 25.4 mm)
View Details
Countersink - Carbide - Combined Drill & Countersink - Melin Tool Company
Specs
Units Fractional
Standard Angle 60°
Body Diameter 0.025 to 0.312 inch (0.6 to 7.9 mm)
View Details