Wera Countersinks 05104642001

Description
Wera 05104642001 Countersink
Request a Quote
Description
Wera 05104642001 Countersink
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Countersinks - 2666554 - RS Components, Ltd.
Corby, Northants, United Kingdom
Countersinks
2666554
Countersinks 2666554
Wera 05104642001 Countersink

Wera 05104642001 Countersink

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Countersinks
Product Number 2666554
Product Name Countersinks
OAL 1.61 inch (41 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 218567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Flutes 3
Material High Speed Steel; Hss
View Details
CoroDrill® 452 countersink - 452.C1-1109-130T-C CD10 - Sandvik Coromant Co.
Specs
Units Fractional
Standard Angle 130°
Body Diameter 0.906 inch (23.0 mm)
View Details
3/8
Specs
Units Fractional
Standard Angle 130°
Body Diameter 0.375 inch (9.5 mm)
View Details