Wera Countersinks 05104640001

Description
Wera 05104640001 Countersink
Request a Quote
Description
Wera 05104640001 Countersink
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Countersinks - 2666552 - RS Components, Ltd.
Corby, Northants, United Kingdom
Countersinks
2666552
Countersinks 2666552
Wera 05104640001 Countersink

Wera 05104640001 Countersink

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Countersinks
Product Number 2666552
Product Name Countersinks
OAL 1.42 inch (36 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 218646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Flutes 3
Material High Speed Steel; Hss
View Details
60° Straight Flute Countersink - 601-0005 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Units Fractional
Standard Angle 60°
Body Diameter 0.188 inch (4.8 mm)
View Details
Deburring and Chamfering Countersink Set -  - Walter Surface Technologies
Specs
Standard Angle 82°
Body Diameter 0.250 to 1.000 inch (6.3 to 25.4 mm)
Shank Diameter 0.250 to 0.500 inch (6.3 to 12.7 mm)
View Details
Countersink - HSS - Zero Flute, Single Edge - Melin Tool Company
Specs
Units Fractional
Standard Angle 82°
Body Diameter 0.188 to 1.500 inch (4.8 to 38.1 mm)
View Details