Wera Countersinks 05104635001

Description
Wera 05104635001 Countersink
Request a Quote
Description
Wera 05104635001 Countersink
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Countersinks - 2666550 - RS Components, Ltd.
Corby, Northants, United Kingdom
Countersinks
2666550
Countersinks 2666550
Wera 05104635001 Countersink

Wera 05104635001 Countersink

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Countersinks
Product Number 2666550
Product Name Countersinks
Standard Angle 90°
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 5089020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
OAL 1.34 inch (34 mm)
Flutes 3
View Details
CoroDrill® 452 countersink - 452.C1-0480-130T-C CD10 - Sandvik Coromant Co.
Specs
Units Fractional
Standard Angle 130°
Body Diameter 0.394 inch (10.0 mm)
View Details
Deburring and Chamfering Countersink Set -  - Walter Surface Technologies
Specs
Standard Angle 82°
Body Diameter 0.250 to 1.000 inch (6.3 to 25.4 mm)
Shank Diameter 0.250 to 0.500 inch (6.3 to 12.7 mm)
View Details
Countersink - HSS - 6 Flute, NC - Melin Tool Company
Specs
Units Fractional
Standard Angle 60°; 82°; 90°; 100°; 110°; 120°
Body Diameter 0.188 to 1.000 inch (4.8 to 25.4 mm)
View Details