Wera Drill Bits 05104621001

Description
848 HSS Metal Twist Drill Bits, 8.5 x 53
Request a Quote
Description
848 HSS Metal Twist Drill Bits, 8.5 x 53
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2666543 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2666543
Drill Bits 2666543
848 HSS Metal Twist Drill Bits, 8.5 x 53

848 HSS Metal Twist Drill Bits, 8.5 x 53

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2666543
Product Name Drill Bits
Shank 0.350 inch (8.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215962 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.205 inch (56.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711220-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.250 inch (31.7 mm)
View Details