Wera Drill Bits 05104614001

Description
848 HSS Metal Twist Drill Bits, 4.1 x 44
Request a Quote
Description
848 HSS Metal Twist Drill Bits, 4.1 x 44
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2666535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2666535
Drill Bits 2666535
848 HSS Metal Twist Drill Bits, 4.1 x 44

848 HSS Metal Twist Drill Bits, 4.1 x 44

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2666535
Product Name Drill Bits
Shank 0.350 inch (8.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216369 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.559 inch (65.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB078UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Stepped Cone Drill - 30008C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Step Drill
Diameter 0.500 to 1.125 inch (12.7 to 28.6 mm)
View Details