Wera Torque Screwdrivers 05074752001

Description
7440 Torque VDE 0,3 - 1,2 Nm
Request a Quote
Description
7440 Torque VDE 0,3 - 1,2 Nm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Torque Screwdrivers - 1231826 - RS Components, Ltd.
Corby, Northants, United Kingdom
Torque Screwdrivers
1231826
Torque Screwdrivers 1231826
7440 Torque VDE 0,3 - 1,2 Nm

7440 Torque VDE 0,3 - 1,2 Nm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 1231826
Product Name Torque Screwdrivers
Type Torque Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-721-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.2165 inch (5.5 mm)
Drive Details 5.5mm x 0.8mm
View Details
3 suppliers
Screwdriver - 35-158 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet
Overall Length 13.34 inch (339 mm)
View Details
Screwdriver - 038.065.125 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Slotted
Drive Size 0.2500 inch (6.35 mm)
Overall Length 10 inch (254 mm)
View Details