Wera Screwdriver Bit Sets 05072401001

Description
1x 851/1 Z DIY bits, PH 2 x 25 mm, 10 pi
Request a Quote
Description
1x 851/1 Z DIY bits, PH 2 x 25 mm, 10 pi
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bit Sets - 2666269 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Bit Sets
2666269
Screwdriver Bit Sets 2666269
1x 851/1 Z DIY bits, PH 2 x 25 mm, 10 pi

1x 851/1 Z DIY bits, PH 2 x 25 mm, 10 pi

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2666269
Product Name Screwdriver Bit Sets
Drive Type Hex; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-721-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.2165 inch (5.5 mm)
Drive Details 5.5mm x 0.8mm
View Details
3 suppliers
Screwdriver - 35-191 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Crosshead
Overall Length 3.44 inch (87.31 mm)
Shank Length 1.5 inch (38.1 mm)
View Details
Screwdriver - 24263 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Six-Point
Overall Length 7.75 inch (197 mm)
View Details