Wera Screwdriver Bits 05071038001

Description
3867/1TS BIT TX40/25 STAINLESS TORSION
Request a Quote
Description
3867/1TS BIT TX40/25 STAINLESS TORSION
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bits - 8757445 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Bits
8757445
Screwdriver Bits 8757445
3867/1TS BIT TX40/25 STAINLESS TORSION

3867/1TS BIT TX40/25 STAINLESS TORSION

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 8757445
Product Name Screwdriver Bits
Drive Type Hex; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-648-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0984 inch (2.5 mm)
Drive Details 2.5mm x 0.4mm
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Preset Torque Screwdrivers PM-15 - 810064 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.3 inch (160 mm)
View Details
Ceramic Driver 1.3 X 30 Slot - 64832 - ASG, Division of Jergens, Inc.
ASG, Division of Jergens, Inc.
Specs
Drive Type Slotted
Drive Size 1.18 inch (30 mm)
Shaft Material Ceramic
View Details