Wera Screwdriver Bits 05066499001

Description
867/1ZBO BIT SECURITY TX9/25 EXTRA TOUGH
Request a Quote
Description
867/1ZBO BIT SECURITY TX9/25 EXTRA TOUGH
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bits - 1271251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Bits
1271251
Screwdriver Bits 1271251
867/1ZBO BIT SECURITY TX9/25 EXTRA TOUGH

867/1ZBO BIT SECURITY TX9/25 EXTRA TOUGH

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 1271251
Product Name Screwdriver Bits
Drive Type Hex; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2164 - WAGO
Specs
Drive Type T10
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 1732 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Drive Type Slotted
Overall Length 4.5 inch (114 mm)
Shank Length 2 inch (50.8 mm)
View Details
Scratch Awl - 91425A - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Overall Length 7.75 inch (197 mm)
View Details