Wera Screwdriver Bits 05066303001

Description
TZ-BIT TX 8
Request a Quote
Description
TZ-BIT TX 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bits - 3233001 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Bits
3233001
Screwdriver Bits 3233001
TZ-BIT TX 8

TZ-BIT TX 8

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 3233001
Product Name Screwdriver Bits
Drive Type Hex; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-657-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 1732 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Drive Type Slotted
Overall Length 4.5 inch (114 mm)
Shank Length 2 inch (50.8 mm)
View Details
Screw Starter - Phillips - Aluminum - P179 - Gray Tools Canada Inc.
Specs
Drive Type Crosshead
Overall Length 9 inch (229 mm)
View Details