Wera Screwdriver Bits 05060428001

Description
869/4 M Nutsetters, magnetic, 13 x 50 mm
Request a Quote
Description
869/4 M Nutsetters, magnetic, 13 x 50 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bits - 2666149 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Bits
2666149
Screwdriver Bits 2666149
869/4 M Nutsetters, magnetic, 13 x 50 mm

869/4 M Nutsetters, magnetic, 13 x 50 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2666149
Product Name Screwdriver Bits
Drive Type Hex; Hexagonal
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Sets - 7530696 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,4 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - 35-193 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Crosshead
Overall Length 6.75 inch (171 mm)
Shank Length 3 inch (76.2 mm)
View Details
Screwdriver - SDS-62 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Slotted
Drive Size 0.2500 inch (6.35 mm)
Overall Length 3.5 inch (88.9 mm)
View Details