Wera Screwdriver Bits 05059810001

Description
851/4TZ BIT PH2/50 EXTRA TOUGH TORSION
Request a Quote
Description
851/4TZ BIT PH2/50 EXTRA TOUGH TORSION
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bits - 8757114 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Bits
8757114
Screwdriver Bits 8757114
851/4TZ BIT PH2/50 EXTRA TOUGH TORSION

851/4TZ BIT PH2/50 EXTRA TOUGH TORSION

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 8757114
Product Name Screwdriver Bits
Drive Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver Sets - 7530696 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,4 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Preset Torque Screwdrivers PM-15 - 810064 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.3 inch (160 mm)
View Details
Gedore Ergo Quickset Adjustable Torque Screwdriver - 060500 - ASG, Division of Jergens, Inc.
Specs
Type Torque Screwdriver
Drive Details 1/4" Hex
Torque Range 35.4 to 79.65 In-lbs (40.82 to 91.84 kg-cm)
View Details