Wera Screwdriver Bits 05059766001

Description
Z-BIT PH 1 152
Request a Quote
Description
Z-BIT PH 1 152
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bits - 3233118 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Bits
3233118
Screwdriver Bits 3233118
Z-BIT PH 1 152

Z-BIT PH 1 152

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 3233118
Product Name Screwdriver Bits
Drive Size 5.98 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-658-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver Set - 35-908 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Slotted
View Details
Screwdriver - 24263 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Six-Point
Overall Length 7.75 inch (197 mm)
View Details