Wera Screwdrivers 05051613001

Description
1065 i PZ 2 x 100 mm
Request a Quote
Description
1065 i PZ 2 x 100 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 2665949 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
2665949
Screwdrivers 2665949
1065 i PZ 2 x 100 mm

1065 i PZ 2 x 100 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2665949
Product Name Screwdrivers
Drive Details PZ2
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-657-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver - 35-196 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Crosshead
Overall Length 11.36 inch (289 mm)
Shank Length 6 inch (152 mm)
View Details
Screwdriver - 900T-125 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Hex
Drive Size 0.0781 inch (1.98 mm)
View Details