Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NUT RUNNERS AND NUT DRIVERS
WERA
05029505001 -- NUT DRIVERS
Wera
Nut Drivers
05029505001
Description
395 HO NUTDRIVER HOLLOW 3/8 X 80
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
395 HO NUTDRIVER HOLLOW 3/8 X 80
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Nut Drivers
8759088
Nut Drivers
8759088
395 HO NUTDRIVER HOLLOW 3/8 X 80
395 HO NUTDRIVER HOLLOW 3/8 X 80
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Nut Runners and Nut Drivers
Product Number
8759088
Product Name
Nut Drivers
Type
Nut Driver
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Nut Drivers
4992379
Specs
Type
Nut Driver
View Details
Harwin Plc
2mm A/F Ball Hex Driver
Z9953-00
Specs
Type
Nut Driver
Style
Hand-Held Cylindrical
Head Style
In-line
View Details
Visumatic Industrial Products
Multi-Spindle Nutdriving Station
Specs
Type
Nut Runner
Power
Electric; Pneumatic
Style
Hand-Held Cylindrical
View Details
Milwaukee Electric Tool Corporation
Nutdriver
49-66-4610
Specs
Type
Fixed Square Drive
Size
Other; 10 MM
Length
2.56 inch (65.09 mm)
View Details