Wera Screwdrivers 05023130001

Description
354 Screwdriver for hexagon socket screw
Request a Quote
Description
354 Screwdriver for hexagon socket screw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 2665710 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
2665710
Screwdrivers 2665710
354 Screwdriver for hexagon socket screw

354 Screwdriver for hexagon socket screw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2665710
Product Name Screwdrivers
Drive Details 8 mm
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-648-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0984 inch (2.5 mm)
Drive Details 2.5mm x 0.4mm
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 34003 - Minerallac Company
Minerallac Company
Specs
Type Precision Screwdriver
Drive Type Robertson
Overall Length 10 inch (254 mm)
View Details
Screwdriver - 30-333 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet; Slotted
Drive Size 0.2500 inch (6.35 mm)
View Details