Wera Screwdrivers 05022815001

Description
HEXAGON BALLDRIVER
Request a Quote
Description
HEXAGON BALLDRIVER
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 3232036 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
3232036
Screwdrivers 3232036
HEXAGON BALLDRIVER

HEXAGON BALLDRIVER

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 3232036
Product Name Screwdrivers
Drive Details 5 mm
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2142 - WAGO
Specs
Drive Type Crosshead; Slotted; Crosshead and slot +/- PH2/S
View Details
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Bit Sets - 215786 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 0.9843 inch (25 mm)
Shaft Material Steel
View Details
Adjustable Torque Screwdriver - 810046 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.8 inch (173 mm)
View Details