Wera Screwdrivers 05022740001

Description
VDE Screwdriver PZ 1x80
Request a Quote
Description
VDE Screwdriver PZ 1x80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 1230786 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
1230786
Screwdrivers 1230786
VDE Screwdriver PZ 1x80

VDE Screwdriver PZ 1x80

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 1230786
Product Name Screwdrivers
Drive Type Crosshead; Pozidriv
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver Sets - 7530703 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 2.5 x 0.4 mm, 3.5 x 0.5 mm, 5.5 x 0.8 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 30002 - Minerallac Company
Minerallac Company
Specs
Type Stubby Screwdriver
Drive Type Robertson
Overall Length 3 inch (76.2 mm)
View Details
Screwdriver - 35-164 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet
Overall Length 8.31 inch (211 mm)
View Details