Wera Wrenches 05020102001

Description
6004 Joker XXL
Request a Quote
Description
6004 Joker XXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2012185 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2012185
Wrenches 2012185
6004 Joker XXL

6004 Joker XXL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2012185
Product Name Wrenches
Wrench Length 12.68 inch (322 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
HEXAGONAL WRENCH, FOR #0 SET SCREW. - A 4T15-028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7112 mm)
View Details
Socket Wrench - Model 50 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 11 inch (279 mm)
View Details