Wera Wrenches 05020100001

Description
6004 Joker S
Request a Quote
Description
6004 Joker S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2012182 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2012182
Wrenches 2012182
6004 Joker S

6004 Joker S

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2012182
Product Name Wrenches
Wrench Length 6.06 inch (154 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details