Wera Screwdrivers 05006544001

Description
Kraftform Kompakt VDE 68 i TiE
Request a Quote
Description
Kraftform Kompakt VDE 68 i TiE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 2885080 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
2885080
Screwdrivers 2885080
Kraftform Kompakt VDE 68 i TiE

Kraftform Kompakt VDE 68 i TiE

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2885080
Product Name Screwdrivers
Drive Details 2 mm
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2163 - WAGO
Specs
Drive Type T8
View Details
2 suppliers
Screwdriver - 35-9147 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Slotted
Drive Size 0.2188 inch (5.56 mm)
Drive Details 7/32 Inch
View Details
Screwdriver - SDP-1-3 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Crosshead
Overall Length 6.25 inch (159 mm)
View Details