Wera Screwdrivers 05006460001

Description
165IS VDE EXTRA SLIM SCREWDRIVER PZ1/80
Request a Quote
Description
165IS VDE EXTRA SLIM SCREWDRIVER PZ1/80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 8758776 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
8758776
Screwdrivers 8758776
165IS VDE EXTRA SLIM SCREWDRIVER PZ1/80

165IS VDE EXTRA SLIM SCREWDRIVER PZ1/80

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 8758776
Product Name Screwdrivers
Drive Type Crosshead; Pozidriv
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-719-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0984 inch (2.5 mm)
Drive Details 2.5mm x 0.4mm
View Details
3 suppliers
Screwdriver - 35-161 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet
Overall Length 3.44 inch (87.31 mm)
View Details
Screwdriver - 24213 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Cabinet; Slotted
Drive Size 0.1875 inch (4.76 mm)
Overall Length 13.69 inch (348 mm)
View Details