Wera Ratchet Screwdrivers 05004281001

Description
Wera 05004281001 Ratchet Screwdriver
Request a Quote
Description
Wera 05004281001 Ratchet Screwdriver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ratchet Screwdrivers - 2633823 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ratchet Screwdrivers
2633823
Ratchet Screwdrivers 2633823
Wera 05004281001 Ratchet Screwdriver

Wera 05004281001 Ratchet Screwdriver

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2633823
Product Name Ratchet Screwdrivers
Drive Type Hex; Hexagon
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2165 - WAGO
Specs
Drive Type T15
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 1258 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Drive Type Slotted
Overall Length 10 inch (254 mm)
Shank Length 8 inch (203 mm)
View Details
Scratch Awl - 91425A - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Overall Length 7.75 inch (197 mm)
View Details