8790HMB SOCKET 3/8" DRIVE 16.0/30 ZYKLOP
| RS Components, Ltd. | |
|---|---|
| Product Category | Drive Sockets and Adapters |
| Product Number | 1271125 |
| Product Name | Sockets |
| Product Type | Socket Set (Sockets Only) |
| SAE or Metric | Metric Only |
| Product Features | Hexagon |
| Metric Size | 16 mm |