Wera Screwdrivers 05002960001

Description
VARIO BLADE PZ
Request a Quote
Description
VARIO BLADE PZ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 3235653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
3235653
Screwdrivers 3235653
VARIO BLADE PZ

VARIO BLADE PZ

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 3235653
Product Name Screwdrivers
Drive Type Crosshead; Pozidriv
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Sets - 7530696 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,4 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - 35-152 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet; Slotted
Overall Length 12.38 inch (314 mm)
View Details
Screwdriver - 038.120.200 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Slotted
Drive Size 0.5000 inch (12.7 mm)
Overall Length 13.5 inch (343 mm)
View Details