Wera Screwdrivers 05002900001

Description
80 Vario handle, 6 x 98 mm
Request a Quote
Description
80 Vario handle, 6 x 98 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 2665366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
2665366
Screwdrivers 2665366
80 Vario handle, 6 x 98 mm

80 Vario handle, 6 x 98 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2665366
Product Name Screwdrivers
Drive Details 6 mm
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2132 - WAGO
Specs
Drive Type Crosshead; PZ2
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 35002 - Minerallac Company
Minerallac Company
Specs
Type Precision Screwdriver
Drive Type Robertson
Overall Length 7.5 inch (190 mm)
View Details
Screwdriver - 35-161 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet
Overall Length 3.44 inch (87.31 mm)
View Details