Wera Tools Hex, Torx Keys 05133156001

Description
HEX L-KEY 6MM
Request a Quote Datasheet
Description
HEX L-KEY 6MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex, Torx Keys - 5627-05133156001-ND - DigiKey
Thief River Falls, MN, United States
Hex, Torx Keys
5627-05133156001-ND
Hex, Torx Keys 5627-05133156001-ND
HEX L-KEY 6MM

HEX L-KEY 6MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wrenches
Product Number 5627-05133156001-ND
Product Name Hex, Torx Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
HEXAGONAL WRENCH, FOR #2 & 3 CAP SCREW & #8 SET SCREW. - A 4T15-078 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0781 inch (1.98 mm)
View Details