Wera Tools Screw and Nut Drivers 05118184001

Description
2067 TORX HF SCREWDRIVER WITH HO
Request a Quote Datasheet
Description
2067 TORX HF SCREWDRIVER WITH HO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw and Nut Drivers - 5627-05118184001-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
5627-05118184001-ND
Screw and Nut Drivers 5627-05118184001-ND
2067 TORX HF SCREWDRIVER WITH HO

2067 TORX HF SCREWDRIVER WITH HO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Screwdrivers (hand tool)
Product Number 5627-05118184001-ND
Product Name Screw and Nut Drivers
Drive Type Six-Point; Torx®
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-722-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 2.5mm x 0.4mm, 3.5mm x 0.5mm, 5.5mm x 0.8mm
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Bits - 1924375 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Type Hex; Hex
Overall Length 0.9843 inch (25 mm)
Standards RoHS Compliant
View Details
Preset Torque Screwdrivers PM-5 - 810007 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 5.5 inch (140 mm)
View Details