Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SCREWDRIVERS (HAND TOOL)
WERA TOOLS
05100075001 -- SCREW AND NUT DRIVERS
Wera Tools
Screw and Nut Drivers
05100075001
Description
917 SPH SB SCREWDRIVER FOR PHILL
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
917 SPH SB SCREWDRIVER FOR PHILL
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
5627-05100075001-ND
Screw and Nut Drivers
5627-05100075001-ND
917 SPH SB SCREWDRIVER FOR PHILL
917 SPH SB SCREWDRIVER FOR PHILL
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Screwdrivers (hand tool)
Product Number
5627-05100075001-ND
Product Name
Screw and Nut Drivers
Drive Type
Crosshead; Phillips
Unlock Full Specs
to access all available technical data
Similar Products
WAGO
Screwdriver
206-2116
Specs
Drive Type
Slotted; 6.5 x 1.2
View Details
2
suppliers
Harwin Plc
Screwdriver
Z80-298
Specs
Drive Type
Slotted
View Details
DME Company
8 Piece Screw Driver Set
SD8
Specs
Type
Standard Screwdriver
Drive Type
Crosshead; Slotted
Drive Details
Flat 3/8” x 8”, 5/16” x 6”, 1/4” x 4” 3/16” x 31/4” x 11/2”, Phillips #2 x 4”, #1 x 3”, #2 x 11/2”
View Details
Sturtevant Richmont
Preset Torque Screwdrivers PM-5
810007
Specs
Type
Torque Screwdriver
Drive Size
0.2500 inch (6.35 mm)
Overall Length
5.5 inch (140 mm)
View Details