Wera Tools
Hex, Torx Keys
05027215001
Description
HEX L-KEY 12MM
Request a Quote
Email Supplier
Datasheet
Description
HEX L-KEY 12MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
5627-05027215001-ND |
|
Product Name
|
Hex, Torx Keys |
|
Type
|
Key
|
Unlock Full Specs
to access all available technical data
Similar Products
Kuriyama of America, Inc.
Drive Size
2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight
3.48 lbs (1.58 kg)
View Details
Copper Mountain Technologies
Type
Torque
Drive Size
0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length
7.09 inch (180 mm)
View Details