Wera Tools Screw and Nut Drivers 05026363001

Description
1267 A TORX PLUS FLAGDRIVER FOR
Request a Quote Datasheet
Description
1267 A TORX PLUS FLAGDRIVER FOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw and Nut Drivers - 5627-05026363001-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
5627-05026363001-ND
Screw and Nut Drivers 5627-05026363001-ND
1267 A TORX PLUS FLAGDRIVER FOR

1267 A TORX PLUS FLAGDRIVER FOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Screwdrivers (hand tool)
Product Number 5627-05026363001-ND
Product Name Screw and Nut Drivers
Drive Type Six-Point; Torx®
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-721-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.2165 inch (5.5 mm)
Drive Details 5.5mm x 0.8mm
View Details
3 suppliers
Screw and Nut Drivers - 1742-65407MAGM-ND - DigiKey
Specs
Drive Type Hex; Hex Socket
Drive Size 0.2756 inch (7 mm)
Drive Details 7mm
View Details
Screwdriver - 35002 - Minerallac Company
Minerallac Company
Specs
Type Precision Screwdriver
Drive Type Robertson
Overall Length 7.5 inch (190 mm)
View Details