Wera Tools Hex, Torx Keys 05022665001

Description
HEX L-KEY 5MM
Request a Quote Datasheet
Description
HEX L-KEY 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex, Torx Keys - 5627-05022665001-ND - DigiKey
Thief River Falls, MN, United States
Hex, Torx Keys
5627-05022665001-ND
Hex, Torx Keys 5627-05022665001-ND
HEX L-KEY 5MM

HEX L-KEY 5MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wrenches
Product Number 5627-05022665001-ND
Product Name Hex, Torx Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details
Triple Square Distribution Linemans Wrench - 87901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details