Wera Tools Hex, Torx Keys 05022203001

Description
HEX L-KEY 6MM
Request a Quote Datasheet
Description
HEX L-KEY 6MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex, Torx Keys - 5627-05022203001-ND - DigiKey
Thief River Falls, MN, United States
Hex, Torx Keys
5627-05022203001-ND
Hex, Torx Keys 5627-05022203001-ND
HEX L-KEY 6MM

HEX L-KEY 6MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wrenches
Product Number 5627-05022203001-ND
Product Name Hex, Torx Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2 & #2-56 WRENCH - MD0911MQB009X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8900 mm)
View Details