Wera Tools
Hex, Torx Keys
05022060001
Description
HEX L-KEY 5MM
Request a Quote
Email Supplier
Datasheet
Description
HEX L-KEY 5MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
5627-05022060001-ND |
|
Product Name
|
Hex, Torx Keys |
|
Type
|
Key
|
Unlock Full Specs
to access all available technical data
Similar Products
Kuriyama of America, Inc.
Drive Size
1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight
1.08 lbs (0.4898 kg)
View Details
Copper Mountain Technologies
Type
Torque
Drive Size
0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length
7.09 inch (180 mm)
View Details