Wera Tools
Hex, Torx Keys
05021605001
Description
HEX L-KEY 2MM
Request a Quote
Email Supplier
Datasheet
Description
HEX L-KEY 2MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
5627-05021605001-ND |
|
Product Name
|
Hex, Torx Keys |
|
Type
|
Key
|
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Type
Crowfoot; Specialty/Other
Drive Size
8 to 36 inch (203 to 914 mm)
Wrench Weight
67.8 to 292 lbs (30.75 to 132 kg)
View Details
Type
Single End
Drive Size
1.12 to 1.25 inch (28.57 to 31.75 mm)
Wrench Length
11 inch (279 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Key
Drive Size
0.0500 inch (1.27 mm)
View Details