wenglor sensoric LLC Photoelectric XW100PA3

Description
RETRO-REFLECTIVE SENSOR, UNIVERSAL, 14000 MM RANGE, 10-30 VDC, PNP, 200 MA, M12 4 PIN CONNECTION, STAINLESS STEEL, -25 TO +60 DEGREE C, IP67. FREE 2 YEAR RADWELL WARRANTY
Description
RETRO-REFLECTIVE SENSOR, UNIVERSAL, 14000 MM RANGE, 10-30 VDC, PNP, 200 MA, M12 4 PIN CONNECTION, STAINLESS STEEL, -25 TO +60 DEGREE C, IP67. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 16261692 - Radwell International
Willingboro, NJ, United States
Photoelectric
16261692
Photoelectric 16261692
RETRO-REFLECTIVE SENSOR, UNIVERSAL, 14000 MM RANGE, 10-30 VDC, PNP, 200 MA, M12 4 PIN CONNECTION, STAINLESS STEEL, -25 TO +60 DEGREE C, IP67. FREE 2 YEAR RADWELL WARRANTY

RETRO-REFLECTIVE SENSOR, UNIVERSAL, 14000 MM RANGE, 10-30 VDC, PNP, 200 MA, M12 4 PIN CONNECTION, STAINLESS STEEL, -25 TO +60 DEGREE C, IP67. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
WENGLOR Sensors & Switches XW100PA3

WENGLOR Sensors & Switches XW100PA3

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 16261692
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000735-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 2093412 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details