PHOTOELECTRIC REFLEX SENSOR, ENERGETIC, 500 MM RANGE, INFRARED LIGHT SOURCE, 12 DEGREE OPENING ANGLE, 10-30 VDC SUPPLY, 40 MA, -25 TO +60 DEGREES C TEMPERATURE RANGE, 4-PIN M12 CONNECTION, STAINLESS STEEL HOUSING, IP67. FREE 2 YEAR RADWELL WARRANTY
WENGLOR Sensors & Switches TC55PA3
| Radwell International | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 16271027 |
| Product Name | Photoelectric |