Weller Machinery Company Tip, Soldering Iron, Chisel, 1.6Mm; Tip / Nozzle Width Weller XNT A

Description
TIP, SOLDERING IRON, CHISEL, 1.6MM; Tip / Nozzle Width:1.6mm; Tip / Nozzle Style:Chisel; For Use With:Weller WXP 65; Product Range:XNT Series RoHS Compliant: NA
Description
TIP, SOLDERING IRON, CHISEL, 1.6MM; Tip / Nozzle Width:1.6mm; Tip / Nozzle Style:Chisel; For Use With:Weller WXP 65; Product Range:XNT Series RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Weller XNT Series Soldering Iron Tip, with a chisel shape and a width of 1.6 mm, is designed for use with Weller WXP 65 soldering irons. It is suitable for high mass soldering tasks, providing maximum power and quick response for optimal performance. The tip measures 28 mm in length and 0.4 mm in thickness, making it versatile for a wide range of applications. This product is part of a series that emphasizes quality and efficiency in soldering operations.

Datasheet Summary
Powered by GS/AI

The Weller XNT Series Soldering Iron Tip, with a chisel shape and a width of 1.6 mm, is designed for use with Weller WXP 65 soldering irons. It is suitable for high mass soldering tasks, providing maximum power and quick response for optimal performance. The tip measures 28 mm in length and 0.4 mm in thickness, making it versatile for a wide range of applications. This product is part of a series that emphasizes quality and efficiency in soldering operations.

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Chisel, 1.6Mm; Tip / Nozzle Width Weller - 49Y1784 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Chisel, 1.6Mm; Tip / Nozzle Width Weller
49Y1784
Tip, Soldering Iron, Chisel, 1.6Mm; Tip / Nozzle Width Weller 49Y1784
TIP, SOLDERING IRON, CHISEL, 1.6MM; Tip / Nozzle Width:1.6mm; Tip / Nozzle Style:Chisel; For Use With:Weller WXP 65; Product Range:XNT Series RoHS Compliant: NA

TIP, SOLDERING IRON, CHISEL, 1.6MM; Tip / Nozzle Width:1.6mm; Tip / Nozzle Style:Chisel; For Use With:Weller WXP 65; Product Range:XNT Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 49Y1784
Product Name Tip, Soldering Iron, Chisel, 1.6Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1932142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FHB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details
Handheld Plasma Cutting Systems - Powermax30 XP - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details