Weller Machinery Company Desoldering Nozzle, 1.5X2.9X10.5Mm; For Use With Weller XDSL8.

Description
DESOLDERING NOZZLE, 1.5X2.9X10.5MM; For Use With:Weller DSX 120 and WXDP Desoldering Irons; Tip / Nozzle Style:Round; Tip / Nozzle Width:2.9mm; Tip / Nozzle Length:10.5mm; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: NA
Datasheet
Description
DESOLDERING NOZZLE, 1.5X2.9X10.5MM; For Use With:Weller DSX 120 and WXDP Desoldering Irons; Tip / Nozzle Style:Round; Tip / Nozzle Width:2.9mm; Tip / Nozzle Length:10.5mm; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Nozzle, 1.5X2.9X10.5Mm; For Use With Weller - 68Y6525 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Nozzle, 1.5X2.9X10.5Mm; For Use With Weller
68Y6525
Desoldering Nozzle, 1.5X2.9X10.5Mm; For Use With Weller 68Y6525
DESOLDERING NOZZLE, 1.5X2.9X10.5MM; For Use With:Weller DSX 120 and WXDP Desoldering Irons; Tip / Nozzle Style:Round; Tip / Nozzle Width:2.9mm; Tip / Nozzle Length:10.5mm; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: NA

DESOLDERING NOZZLE, 1.5X2.9X10.5MM; For Use With:Weller DSX 120 and WXDP Desoldering Irons; Tip / Nozzle Style:Round; Tip / Nozzle Width:2.9mm; Tip / Nozzle Length:10.5mm; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 68Y6525
Product Name Desoldering Nozzle, 1.5X2.9X10.5Mm; For Use With Weller
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631928 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RMA-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Plasma Cutting System - Powermax45 XP - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz
View Details