Weller Machinery Company Desoldering Nozzle, 0.7X1.9X16.5Mm; For Use With Weller XDSL6.

Description
DESOLDERING NOZZLE, 0.7X1.9X16.5MM; For Use With:Weller DSX 120 and WXDP Desoldering Irons; Tip / Nozzle Style:Round; Tip / Nozzle Width:1.9mm; Tip / Nozzle Length:16.5mm; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: NA
Datasheet
Description
DESOLDERING NOZZLE, 0.7X1.9X16.5MM; For Use With:Weller DSX 120 and WXDP Desoldering Irons; Tip / Nozzle Style:Round; Tip / Nozzle Width:1.9mm; Tip / Nozzle Length:16.5mm; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Nozzle, 0.7X1.9X16.5Mm; For Use With Weller - 68Y6523 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Nozzle, 0.7X1.9X16.5Mm; For Use With Weller
68Y6523
Desoldering Nozzle, 0.7X1.9X16.5Mm; For Use With Weller 68Y6523
DESOLDERING NOZZLE, 0.7X1.9X16.5MM; For Use With:Weller DSX 120 and WXDP Desoldering Irons; Tip / Nozzle Style:Round; Tip / Nozzle Width:1.9mm; Tip / Nozzle Length:16.5mm; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: NA

DESOLDERING NOZZLE, 0.7X1.9X16.5MM; For Use With:Weller DSX 120 and WXDP Desoldering Irons; Tip / Nozzle Style:Round; Tip / Nozzle Width:1.9mm; Tip / Nozzle Length:16.5mm; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 68Y6523
Product Name Desoldering Nozzle, 0.7X1.9X16.5Mm; For Use With Weller
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 100083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
Output Current 180 amps
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Electron Beam Welder - Model 512 Beamer - Electron Beam Engineering, Inc.
Electron Beam Engineering, Inc.
Specs
Equipment Type Complete System
Process Capability Electron Beam Welding; Welding
Material Capability High Performance Materials Requiring Very Small HAZ
View Details
Rework System - Summit 750 - VJ Technologies, Inc.
VJ Technologies, Inc.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering
Features Integral or optional automation unit such as a robot or CNC table; Settings recall or automation; Top and bottom convection heaters
View Details